Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.77
|
No stock
|
Buy Now | |
TE Store
from US$5.37
|
4,980
in stock
|
Buy Now | |
TTI Europe
from US$3.53
|
2,376
in stock
|
Buy Now | |
Chip One Stop
from US$5.56
|
814
in stock
|
Buy Now | |
Future Electronics
from US$3.68
|
-
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now | |
RS Americas
from US$5.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
PCB Retention Feature Material | Brass |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
Number of Rows | 4 |
Number of Positions | 80 |
Stackable | No |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Operating Voltage | 250VAC |
Insulation Resistance | 4MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Material | Matte |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment Type | Guide Post |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tube |
Packaging Quantity | 54 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Champ050 series,80pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm PCB Mount Header Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 1734100-8 | Internal Number: 1734100-8 | 1.27 mm | TE Connectivity | TE Store |
CHAMP050 SERIES,80POS,AU OVER | TTI Europe |
Connectors Vert Plug 80P Series I W/Locks |Amp Te Connectivity 1734100-8 | Newark Electronics |
Champ050 series | Future Electronics |
Conn SCSI PL 80 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port | Avnet America |
Champ050 series,80pos, Au over PdNi, PCB Headers and Receptacles | TE Connectivity 1734100-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1734100-8?
Additional datasheets, footprints and schematics for 1734100-8 are listed on our Part Details page. You can also find images and similar parts to 1734100-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734100-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734100-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734100-8 fall under?
The 1734100-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734100-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734100-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734100-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734100-8 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1734100-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734100-8 often in real-time on the comparison pages.
What if I can't find stock of 1734100-8?
You can fill out our help required form which you can use to request a quote for 1734100-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.