Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.27
|
No stock
|
Buy Now | |
TE Store
from US$5.52
|
854
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
-
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.71
|
-
|
Buy Now | |
RS Americas
from US$6.12
|
-
|
Buy Now | |
Boersig
from US$4.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
PCB Retention Feature Material | Brass |
Stackable | No |
Board-to-Board Configuration | Vertical |
Number of Positions | 80 |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 149.606µin, 3.8µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Row-to-Row Spacing | .0748in, 1.904mm |
コネクタの高さ | 10mm |
Connector Height | 10mm, .393in |
PCB Thickness (Recommended) | .8 – 1.6mm, .76in |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg, Boardlock |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 864 |
実装方法 | Package |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Champ050 series,80pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 1734101-8 | Internal Number: 1734101-8 | 1.27 mm | TE Connectivity | TE Store |
Champ050 Series,80Pos,30U"au |Amp Te Connectivity 1734101-8 | Newark Electronics |
Conn SCSI RCP 80 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port | Avnet America |
Champ050 series,80pos, Au over PdNi, PCB Headers and Receptacles | TE Connectivity 1734101-8 | RS Americas |
CHAMP050 SERIES,80POS,AU OVER PDNI | Farnell |
Where can I find additional details, specifications and documents for a 1734101-8?
Additional datasheets, footprints and schematics for 1734101-8 are listed on our Part Details page. You can also find images and similar parts to 1734101-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734101-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734101-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734101-8 fall under?
The 1734101-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734101-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734101-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734101-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734101-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1734101-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734101-8 often in real-time on the comparison pages.
What if I can't find stock of 1734101-8?
You can fill out our help required form which you can use to request a quote for 1734101-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.