Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.82
|
286
in stock
|
Buy Now | |
TE Store
from US$5.60
|
2,744
in stock
|
Buy Now | |
TTI Europe
from US$3.86
|
483
in stock
|
Buy Now | |
Avnet America
-
|
286
in stock
|
Buy Now | |
Future Electronics
from US$4.06
|
-
|
Buy Now | |
RS Americas
from US$5.35
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Material | Brass |
---|---|
Connector Profile | Standard |
PCB Retention Feature Plating Material | Tin |
Beschichtungsmaterial der PCB-Arretierung | Tin |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Number of Positions | 80 |
Board-to-Board Configuration | Right Angle |
Stackable | No |
Contact Layout | Matrix |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Finish | Matte |
コネクタの高さ | 7.65mm |
Connector Height | 7.65mm, .300645in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 4MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Quantity | 21 |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Compatible | Yes |
Champ 050 series,80pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Right Angle Board-to-Board 80 | PCB Header & Receptacle | Part Number: 1734037-1 | Internal Number: 1734037-1 | 1.27 mm | TE Connectivity | TE Store |
CHAMP 050 SERIES,80POS,AU OVER | TTI Europe |
1734037-1 - Champ 050 Series,80Pos,au Over Pdni Rohs Compliant: Yes |Amp Te Connectivity 1734037-1 | Newark Electronics |
Conn SCSI RCP 80 POS 2.54mm Solder RA Thru-Hole 80 Terminal 1 Port | Avnet America |
80 Position 1.27 mm Pitch Right Angle Through Hole Receptacle Connector | Future Electronics |
Champ 050 series,80pos, Au over PdNi, PCB Headers and Receptacles | TE Connectivity 1734037-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Champ 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 80Contacts |
---|---|
Gender | Receptacle |
Connector Type | Board to Board |
Contact Termination Type | Through Hole |
Product Range | Champ 0.050 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1734037-1?
Additional datasheets, footprints and schematics for 1734037-1 are listed on our Part Details page. You can also find images and similar parts to 1734037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734037-1 fall under?
The 1734037-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734037-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734037-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 1734037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734037-1 often in real-time on the comparison pages.
What if I can't find stock of 1734037-1?
You can fill out our help required form which you can use to request a quote for 1734037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.