Status: | Unknown |
---|---|
Series: | MagI3C Power Module Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3.3W |
Output Voltage Nom. | 3.3V |
Output Current Max | 1A |
Product Range | MagI3C Power Module Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 28V |
SVHC | Lead (15-Jan-2019) |
DC / DC Converter IC Case | SIP |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Module |
Fixed Output Voltage Nom. | 3.3V |
Input Voltage Max | 28V |
Input Voltage Min | 7V |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 1A |
Output Type | Fixed |
Switching Frequency | 300kHz |
Dc/Dc Converter, 3.3V, 1A | Newark Electronics |
DC/DC CONV, BUCK, 3.3V, 300KHZ, SIP-3 | element14 |
Würth Elektronik WPME Fixed Regulator, Step-Down, 7 ... 28V, 3.3V, 1A, SIP-3 | Distrelec |
MagI3C Power Module 1A 3.3V 7-28Vin SIP3 | RS |
Where can I find additional details, specifications and documents for a 173010378?
Additional datasheets, footprints and schematics for 173010378 are listed on our Part Details page. You can also find images and similar parts to 173010378 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173010378 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173010378 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173010378 fall under?
The 173010378 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to 173010378 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173010378 you can contact the distributor directly for product support, shipping queries etc.
Is the 173010378 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173010378 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 173010378.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173010378 often in real-time on the comparison pages.
What if I can't find stock of 173010378?
You can fill out our help required form which you can use to request a quote for 173010378 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.