Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
8,018
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
17,517
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
17,517
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
8,018
in stock
|
Buy Now | |
element14
from US$0.45
|
8,018
in stock
|
Buy Now | |
TE Store
from US$0.61
|
5,018
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
PCB Mount Orientation | Horizontal |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3.5A |
Mating Post Length | .295in, 7.5mm |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | .8µm |
Connector Height | .264in, 6.7mm |
Connector Length | .787in, 20mm |
コネクタの高さ | 6.7mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | 6/6 Nylon |
Housing Color | Natural |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
CONN, R/A HEADER, 8POS, 1ROW, 2.5MM, TH | Farnell |
Wtb Conn, R/A Header, 8Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 171826-8 | Newark Electronics |
WTB CONN, R/A HEADER, 8POS, 1ROW, 2.5MM | element14 |
H-TYPE E.I.S.CONN. 8P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 171826-8 | Internal Number: 171826-8 | TE Connectivity | TE Store |
Conn Wire to Board HDR 8 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
EI Series, 2.5mm Pitch 8 Way 1 Row Right Angle PCB Header, Solder Termination | TE Connectivity 171826-8 | RS Americas |
Where can I find additional details, specifications and documents for a 171826-8?
Additional datasheets, footprints and schematics for 171826-8 are listed on our Part Details page. You can also find images and similar parts to 171826-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171826-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171826-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171826-8 fall under?
The 171826-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171826-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171826-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 171826-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171826-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 171826-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171826-8 often in real-time on the comparison pages.
What if I can't find stock of 171826-8?
You can fill out our help required form which you can use to request a quote for 171826-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.