Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 132 |
Number of Rows | 2, 3 |
Number of Positions | 132 |
Number of Sections | 3 |
Tab Width | 1mm, .64mm, .025in, .039in |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 33.8mm, 1.33in |
PCB 厚 (推奨) | 1.6mm |
Length | 1.63in, 41.4mm |
Width | 5.803in, 147.4mm |
PCB Thickness (Recommended) | .063in |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .098in, 2.5mm, .118in, 3mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Shielded | Yes |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Wire to Board RCP 132 POS Solder ST Thru-Hole Tray | Avnet America |
025/040 SEALED 132POS CAP | TTI Europe |
025/040 SEALED 132POS CAP ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 132 Number of Rows: 3 2 PCB Mount Header Vertical Wire-to-Board 132 | High Pin Count Header | Part Number: 1717139-1 | Internal Number: 1717139-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1717139-1?
Additional datasheets, footprints and schematics for 1717139-1 are listed on our Part Details page. You can also find images and similar parts to 1717139-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717139-1 fall under?
The 1717139-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1717139-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717139-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717139-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717139-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, TE Store and Avnet Abacus have stock available or on a lead time for 1717139-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717139-1 often in real-time on the comparison pages.
What if I can't find stock of 1717139-1?
You can fill out our help required form which you can use to request a quote for 1717139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.