Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 5, 4 |
Number of Positions | 44 |
Mating Tab Width | 1mm, .64mm, .025in, .04in |
Width | 46.7mm, 1.839in |
Length | 1.071in, 27.2mm |
Height | 2.031in, 51.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, 12.5mm, 3mm, .492in, .118in, .098in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 35 |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .148in, 3.75mm, 2mm, .079in |
Strain Relief | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
025/040 Sealed 44Pos Plug Assy Rohs Compliant: Yes |Amp Te Connectivity 1717138-5 | Newark Electronics |
025/040 SEALED 44POS PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm 1 mm Mating Tab Width: .025 in .04 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 44 Housing for Female Terminals .64 mm .025" | Th/.025 Connector System & Housing | Part Number: 1717138-5 | Internal Number: 1717138-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1717138-5?
Additional datasheets, footprints and schematics for 1717138-5 are listed on our Part Details page. You can also find images and similar parts to 1717138-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717138-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717138-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717138-5 fall under?
The 1717138-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717138-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717138-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717138-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717138-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 1717138-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717138-5 often in real-time on the comparison pages.
What if I can't find stock of 1717138-5?
You can fill out our help required form which you can use to request a quote for 1717138-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.