Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | White |
Number of Rows | 5 |
Blank Cavity Position | 3, 13, 7, 16, 40, 32, 38, 29, 5, 42 |
Number of Positions | 44 |
Mating Tab Width | .64mm, 1mm, .04in, .025in |
Width | 2.03in, 51.6mm |
Height | 27.2mm, 1.07in |
Length | 1.84in, 46.7mm |
Centerline (Pitch) | 3mm, 2.5mm, .098in, .118in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 35 |
Packaging Method | Tray |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 4.2mm, .165in |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1717138-7?
Additional datasheets, footprints and schematics for 1717138-7 are listed on our Part Details page. You can also find images and similar parts to 1717138-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717138-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717138-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717138-7 fall under?
The 1717138-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717138-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717138-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717138-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717138-7 have stock available?
There is no stock from authorised distributors for 1717138-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717138-7 often in real-time on the comparison pages.
What if I can't find stock of 1717138-7?
You can fill out our help required form which you can use to request a quote for 1717138-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.