Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
TE Store
from US$0.62
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Overall Length | .7917in, 20.3mm |
Wire Size | 509 – 3260CMA, .26 – 1.04mm², 22 – 18AWG |
Wire Insulation Diameter | 2.67 – 3.56mm, .105 – .14in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #6 |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Terminals RING TONG 22-18 #6 | Rapid Electronics |
Pidg Ring Ul.csa(22-16) |Amp Te Connectivity 171508-4 | Newark Electronics |
PIDG RING UL.CSA(22-18) | Avnet America |
PIDG, Ring Ul.Csa(22-16) | TE Connectivity 171508-4 | RS Americas |
Special Order: PIDG RING UL.CSA(22-16) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .26 – 1.04 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 Closed Ring Tongue Terminal 22 – 18 AWG .26 – 1.04 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 171508-4 | Internal Number: 171508-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 171508-4?
Additional datasheets, footprints and schematics for 171508-4 are listed on our Part Details page. You can also find images and similar parts to 171508-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171508-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171508-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171508-4 fall under?
The 171508-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171508-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171508-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 171508-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171508-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 171508-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171508-4 often in real-time on the comparison pages.
What if I can't find stock of 171508-4?
You can fill out our help required form which you can use to request a quote for 171508-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.