Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
10,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
14,078
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
12,478
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
12,478
in stock
|
Buy Now | |
TE Store
from US$1.29
|
11,870
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material Thickness | .3µm, 11.81µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .08µm, 3.149µin |
Contact Retention Within Housing | With |
Contact Length | 21mm, .827in |
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Hermaphroditic |
Contact Current Rating (Max) | 7A |
Wire Size | 1697.23 – 4302.28CMA, 18 – 14AWG, .86 – 2.18mm² |
Height | .1457in, 3.7mm |
Accepts Wire Insulation Diameter Range | 2.25 – 3.9mm, .089 – .154in |
Width | 3.2 mm, .126 in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 2000VAC |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Material Type | Copper |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Heavy Duty Power Connectors DRAWER CONN CONT | Rapid Electronics |
Heavy Duty Power Connectors Drawer Conn Cont |Amp Te Connectivity 170314-1 | Newark Electronics |
DRAWER CONN.CONTACT Contact Type: Hermaphroditic Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Contact Retention Within Housing: With Hermaphroditic Gold Nickel 250 VAC | Connector Contact | Part Number: 170314-1 | Internal Number: 170314-1 | TE Connectivity | TE Store |
Drawer,contact,hermaphrodtc,0.80-2.00mm2 | RS |
TE Connectivity - AMP Wire-to-Board DRAWER CONN.CONTACT | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Blind-Mate PCB Connector Contact, Female, Crimp, Gold Plating 14 - 18 AWG | TE Connectivity 170314-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170314-1?
Additional datasheets, footprints and schematics for 170314-1 are listed on our Part Details page. You can also find images and similar parts to 170314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170314-1 fall under?
The 170314-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170314-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170314-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and RS have stock available or on a lead time for 170314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170314-1 often in real-time on the comparison pages.
What if I can't find stock of 170314-1?
You can fill out our help required form which you can use to request a quote for 170314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.