Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
80,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$1.05
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 220 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 22 |
Rated Ripple Current (Rms) (mA) | 1040 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 704 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 5.9 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 3300 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1040 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 22 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 704 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Capacitor Polymer OS-CON 16V 1200uF SVP | RS |
Aluminum Polymer Capacitor, 220 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Cap, 220Uf, 16V, Alu Elec, Polymer, Smd | Newark Electronics |
220 F 16 V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 1000 Hrs 125C | Future Electronics |
Aluminum Polymer Capacitor, 220 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
CAP, 220UF, 16V, ALU ELEC, POLYMER, SMD | element14 |
Where can I find additional details, specifications and documents for a 16SVPK220M?
Additional datasheets, footprints and schematics for 16SVPK220M are listed on our Part Details page. You can also find images and similar parts to 16SVPK220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPK220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPK220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPK220M fall under?
The 16SVPK220M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPK Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPK220M when available in the SVPK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPK220M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPK220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPK220M have stock available?
Authorised distributors including Chip One Stop, RS, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 16SVPK220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPK220M often in real-time on the comparison pages.
What if I can't find stock of 16SVPK220M?
You can fill out our help required form which you can use to request a quote for 16SVPK220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.