Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
4,259
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
5,200
in stock
|
Buy Now | |
element14
from US$0.82
|
4,259
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,200
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 560 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 14 |
Rated Ripple Current (Rms) (mA) | 4950 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 1792 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4950 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 14 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1792 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.86 |
560UF 16V 8X12 SMD | TTI Europe |
CAP, 560µF, 16V, 20%, RADIAL | element14 |
Capacitor, 560Uf, 16V, 4.95A | Newark Electronics |
OS-CON SVPF 560uF 16V 8x11,9mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 560 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVPF Series 16 V 560 uF 8 x 12 mm SMT 5 kHrs 105â–‘C OS-CON Aluminum Polymer Cap | Future Electronics |
Aluminum Polymer Capacitor, 560 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,560uF,14mohm,8x12mm, T&R | Panasonic Electronic Components 16SVPF560M | RS Americas |
Where can I find additional details, specifications and documents for a 16SVPF560M?
Additional datasheets, footprints and schematics for 16SVPF560M are listed on our Part Details page. You can also find images and similar parts to 16SVPF560M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPF560M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPF560M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPF560M fall under?
The 16SVPF560M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPF560M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPF560M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPF560M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPF560M have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Schukat Electronic have stock available or on a lead time for 16SVPF560M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPF560M often in real-time on the comparison pages.
What if I can't find stock of 16SVPF560M?
You can fill out our help required form which you can use to request a quote for 16SVPF560M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.