Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
4,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
8,000
in stock
|
Buy Now | |
element14
from US$0.54
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.54
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
1,674
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.56
|
850
in stock
|
Buy Now | |
Rutronik
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 270 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 22 |
Rated Ripple Current (Rms) (mA) | 3300 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 864 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 3300 |
Weight (Typ.) (g) | 0.6 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 22 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 864 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.55 |
Capacitor, 270Uf, 16V, 3.3A | Newark Electronics |
CAP, 270µF, 16V | element14 |
Capacitor SMD SVPF Series 16V 270uF | RS |
Panasonic Polymer Capacitor 16V, 270uF | Distrelec |
SVPF Series 16 V 220 uF ╪8 x 7 mm 105░C V-Chip Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 270 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
OS-CON SVPF 270uF 16V 8x6,9mm | Schukat Electronic |
SVPF 270uF 16V 20% 8x7 | Rutronik |
Capacitor, Aluminum Organic Polymer, 16VDC,270uF,22mohm,8x7mm, T&R | Panasonic Electronic Components 16SVPF270M | RS Americas |
270UF 16V 8X7 SMD | TTI Europe |
Aluminum Polymer Capacitor, 270 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SVPF270M?
Additional datasheets, footprints and schematics for 16SVPF270M are listed on our Part Details page. You can also find images and similar parts to 16SVPF270M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPF270M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPF270M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPF270M fall under?
The 16SVPF270M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPF270M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPF270M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPF270M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPF270M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 16SVPF270M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPF270M often in real-time on the comparison pages.
What if I can't find stock of 16SVPF270M?
You can fill out our help required form which you can use to request a quote for 16SVPF270M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.