Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
1,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
6,000
in stock
|
Buy Now | |
element14
from US$0.47
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.47
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
1,450
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
597
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
185
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 22 |
Rated Ripple Current (Rms) (mA) | 3300 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 576 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 3300 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 22 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 576 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Cap, 180Îœf, 16V | Newark Electronics |
CAP, 180µF, 16V | element14 |
SVPF Series 16 V 180 uF ╪ 6.3 x 6 mm Surface Mount Polymer Aluminum Capacitor | Future Electronics |
Capacitor SMD SVPFseries 16V 180uF | RS |
OS-CON SVPF 180uF 16V 6,3x5,9mm | Schukat Electronic |
Panasonic Polymer Capacitor 16V, 180uF | Distrelec |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 180 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,180uF,22mohm,6.3x6mm, T&R | Panasonic Electronic Components 16SVPF180M | RS Americas |
180UF 16V 6.3X6 SMD | TTI Europe |
Aluminum Polymer Capacitor, 180 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SVPF180M?
Additional datasheets, footprints and schematics for 16SVPF180M are listed on our Part Details page. You can also find images and similar parts to 16SVPF180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPF180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPF180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPF180M fall under?
The 16SVPF180M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPF180M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPF180M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPF180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPF180M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 16SVPF180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPF180M often in real-time on the comparison pages.
What if I can't find stock of 16SVPF180M?
You can fill out our help required form which you can use to request a quote for 16SVPF180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.