Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
655
in stock
|
Buy Now | |
Schukat Electronic
from US$0.95
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
206
in stock
|
Buy Now | |
element14
from US$0.92
|
31
in stock
|
Buy Now | |
Farnell
from US$0.92
|
31
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 1000 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 16 |
Rated Ripple Current (Rms) (mA) | 4300 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 3200 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 10 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | F10 |
Rated Ripple Current-1 (mArms) | 4300 |
Weight (Typ.) (g) | 1.2 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 16 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 3200 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 10 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 1.2 |
Capacitor Polymer Alu SVPF 1000uF 16V 12 | RS |
OS-CON SVPF 1000uF 16V 10x10mm | Schukat Electronic |
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd | Newark Electronics |
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD | element14 |
Aluminum Polymer Capacitor, 1000 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
1000UF 16V 10X10 SMD | TTI Europe |
Aluminum Polymer Capacitor, 1000 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SVPF1000MX?
Additional datasheets, footprints and schematics for 16SVPF1000MX are listed on our Part Details page. You can also find images and similar parts to 16SVPF1000MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPF1000MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPF1000MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPF1000MX fall under?
The 16SVPF1000MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPF1000MX when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPF1000MX you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPF1000MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPF1000MX have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 16SVPF1000MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPF1000MX often in real-time on the comparison pages.
What if I can't find stock of 16SVPF1000MX?
You can fill out our help required form which you can use to request a quote for 16SVPF1000MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.