Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
66,500
in stock
|
Buy Now | |
RS
from US$0.60
|
955
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
500
in stock
|
Buy Now | |
element14
from US$0.52
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 11 |
Rated Ripple Current (Rms) (mA) | 4460 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 576 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 10 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | C10 |
Rated Ripple Current-1 (mArms) | 4460 |
Weight (Typ.) (g) | 0.47 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 11 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 576 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 9.9 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.47 |
180UF 16V 6.3X10 SMD | TTI Europe |
OS-CON / SVPE / 16V / 180uF / 105°C / 20 | RS |
Cap, Alu Elec Smd, Polymer, 47Uf, 16V | Newark Electronics |
SVPE Series 16 V 180 uF ╪6.3 x 10 mm OS-CON Polymer Aluminum Electrolytic Cap | Future Electronics |
CAP, 180µF, 16V | element14 |
Aluminum Polymer Capacitor, 180 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVP 180uF 16V 20% 6,3x10 | Rutronik |
Aluminum Polymer Capacitor, 180 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,180uF,11mohm,6.3x10mm, T&R | Panasonic Electronic Components 16SVPE180M | RS Americas |
Where can I find additional details, specifications and documents for a 16SVPE180M?
Additional datasheets, footprints and schematics for 16SVPE180M are listed on our Part Details page. You can also find images and similar parts to 16SVPE180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPE180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPE180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPE180M fall under?
The 16SVPE180M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPE Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPE180M when available in the SVPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPE180M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPE180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPE180M have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 16SVPE180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPE180M often in real-time on the comparison pages.
What if I can't find stock of 16SVPE180M?
You can fill out our help required form which you can use to request a quote for 16SVPE180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.