Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
2,971
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
1,000
in stock
|
Buy Now | |
element14
from US$0.60
|
949
in stock
|
Buy Now | |
Farnell
from US$0.54
|
949
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 27 |
Rated Ripple Current (Rms) (mA) | 2900 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 500 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2900 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 27 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 500 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.52 |
Capacitor SMD SVPC series 16V 120uF | RS |
SVPC Series 16 V 120 uF 8 x 7 mm SMT OS-Con Polymer Aluminum Capacitor | Future Electronics |
OS-CON SVPC 120uF 16V 8x7mm | Schukat Electronic |
CAP, 120µF, 16V | element14 |
Cap, Alu Elec, Polymer, 120Uf, 16V, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 120 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,120uF,27mohm,8x7mm, T&R | Panasonic Electronic Components 16SVPC120M | RS Americas |
Aluminum Polymer Capacitor, 120 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SVPC120M?
Additional datasheets, footprints and schematics for 16SVPC120M are listed on our Part Details page. You can also find images and similar parts to 16SVPC120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPC120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPC120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPC120M fall under?
The 16SVPC120M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPC120M when available in the SVPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPC120M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPC120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPC120M have stock available?
Authorised distributors including RS, Future Electronics, Schukat Electronic, element14 and Farnell have stock available or on a lead time for 16SVPC120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPC120M often in real-time on the comparison pages.
What if I can't find stock of 16SVPC120M?
You can fill out our help required form which you can use to request a quote for 16SVPC120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.