Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
46,555
in stock
|
Buy Now | |
element14
from US$0.47
|
18,554
in stock
|
Buy Now | |
Farnell
from US$0.53
|
18,554
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
211
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
68
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Schukat Electronic
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 24 |
Rated Ripple Current (Rms) (mA) | 2490 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 300 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2490 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 24 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 300 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Cap, Alu Elec, Polymer, 100Uf, 16V, Smd | Newark Electronics |
CAP, 100µF, 16V, 20%, RADIAL | element14 |
SVPC Series 16 V 100 uF ╪ 6.3 x 5.9 mm Surface Mount Polymer Aluminum Capacitor | Future Electronics |
Capacitor SMD SVPC Series 16V 100uF | RS |
Panasonic Polymer Capacitor 16V, 100uF | Distrelec |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 100 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Aluminum Polymer Capacitor, 100 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,100uF,24mohm,6.3x6mm, T&R | Panasonic Electronic Components 16SVPC100M | RS Americas |
OS-CON SVPC 100uF 16V 6.3x6mm | Schukat Electronic |
100UF 16V 6.3X6 SMD | TTI Europe |
Where can I find additional details, specifications and documents for a 16SVPC100M?
Additional datasheets, footprints and schematics for 16SVPC100M are listed on our Part Details page. You can also find images and similar parts to 16SVPC100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPC100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPC100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPC100M fall under?
The 16SVPC100M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPC100M when available in the SVPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPC100M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPC100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPC100M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 16SVPC100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPC100M often in real-time on the comparison pages.
What if I can't find stock of 16SVPC100M?
You can fill out our help required form which you can use to request a quote for 16SVPC100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.