Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
323
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
550
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 82 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Rated Ripple Current (Rms) (mA) | 2120 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 262 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2120 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 262 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.52 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 10650 |
TTI Inc United States Tel. 1-800-225-5884 | 710 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 1000 |
Arrow Electronics United States Tel. 1-855-326-4757 | 1000 |
Future Electronics Canada Tel. 1-514-694-7710 | 1000 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 930 |
Master Electronics United States Tel. 1-888-473-5297 | 294 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 259 |
82UF 16V 8X7 SMD | TTI Europe |
Capacitor, Aluminum Organic Polymer, 16VDC,82uF,40mohm,8x7mm, T&R | Panasonic Electronic Components 16SVP82M | RS Americas |
OS-CON SVP 82uF 16V 8x7mm | Schukat Electronic |
Capacitor SMD SVP series 16V 82uF | RS |
Aluminum Polymer Capacitor, 82 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Aluminum Electrolytic Capacitor, 82Uf, 16V, Radial Can-Smd, Full Reel | Newark Electronics |
SVP Series 16 V 82 uF 105â–‘C 2 K Hrs SMT OS-CON Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 82 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 82µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.04ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 8mm |
External Depth | 8.3mm |
External Length / Height | 6.9mm |
External Width | 8.3mm |
Height | 6.9mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 2120mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
CAP, 82µF, 16V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 16SVP82M?
Additional datasheets, footprints and schematics for 16SVP82M are listed on our Part Details page. You can also find images and similar parts to 16SVP82M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVP82M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVP82M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVP82M fall under?
The 16SVP82M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVP82M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVP82M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVP82M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVP82M have stock available?
Authorised distributors including TTI Europe, RS Americas, Schukat Electronic, RS and Avnet Abacus have stock available or on a lead time for 16SVP82M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVP82M often in real-time on the comparison pages.
What if I can't find stock of 16SVP82M?
You can fill out our help required form which you can use to request a quote for 16SVP82M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.