Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
3,810
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
11,600
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
6,150
in stock
|
Buy Now | |
element14
from US$0.63
|
6,150
in stock
|
Buy Now | |
Farnell
from US$0.63
|
6,150
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
1,225
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
1,028
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Distrelec
from US$0.74
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 330 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 16 |
Rated Ripple Current (Rms) (mA) | 4720 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 792 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 4720 |
Weight (Typ.) (g) | 1.3 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 16 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 792 |
Dissipation Factor [Max.] | 0.15 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.33 |
330UF 16V 10X12.7 SMD | TTI Europe |
SVP Series 16 V 330 uF â–’20 % Surface Mount Aluminum Electrolytic Capacitor | Future Electronics |
Cap, Alu Elec, Polymer, 330Uf, 16V, Smd | Newark Electronics |
CAP, 330µF, 16V, REEL | element14 |
Capacitor SMD SVP series 16V 330uF | RS |
OS-CON SVP 330uF 16V 10x12,7mm | Schukat Electronic |
Aluminum Polymer Capacitor, 330 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 330 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Capacitor, Aluminum Organic Polymer, 16VDC,330uF,16mohm,10x12.7mm, T&R | Panasonic Electronic Components 16SVP330M | RS Americas |
Panasonic Polymer Capacitor 16V, 330uF | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.016ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10mm |
External Depth | 10.3mm |
External Length / Height | 12.6mm |
External Width | 10.3mm |
Height | 12.6mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 4720mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
Where can I find additional details, specifications and documents for a 16SVP330M?
Additional datasheets, footprints and schematics for 16SVP330M are listed on our Part Details page. You can also find images and similar parts to 16SVP330M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVP330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVP330M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVP330M fall under?
The 16SVP330M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVP330M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVP330M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVP330M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVP330M have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 16SVP330M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVP330M often in real-time on the comparison pages.
What if I can't find stock of 16SVP330M?
You can fill out our help required form which you can use to request a quote for 16SVP330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.