Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
6
in stock
|
Buy Now | |
element14
from US$0.57
|
4
in stock
|
Buy Now | |
Farnell
from US$0.45
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 22 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 90 |
Rated Ripple Current (Rms) (mA) | 1060 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 176 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | B6 |
Rated Ripple Current-1 (mArms) | 1060 |
Weight (Typ.) (g) | 0.18 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 90 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 176 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1500 |
Weight [Typ.] (g) | 0.18 |
SVP Series 22 uF 16 V ╪5 x 5.9 mm OS-CON Polymer Aluminum Electrolytic Capacitor | Future Electronics |
OS-CON SVP 22uF 16V 5x6mm | Schukat Electronic |
Capacitor SMD SVP Series 16V 22uF | RS |
Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd | Newark Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
CAP, 22µF, 16V, 20%, RADIAL | element14 |
Aluminum Polymer Capacitor, 22 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Aluminum Polymer Capacitor, 22 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,22uF,90mohm,5x6mm, T&R | Panasonic Electronic Components 16SVP22M | RS Americas |
22UF 16V 5X6 SMD | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.09ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 5mm |
External Depth | 5.3mm |
External Length / Height | 5.9mm |
External Width | 5.3mm |
Height | 5.9mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 1060mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
Where can I find additional details, specifications and documents for a 16SVP22M?
Additional datasheets, footprints and schematics for 16SVP22M are listed on our Part Details page. You can also find images and similar parts to 16SVP22M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVP22M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVP22M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVP22M fall under?
The 16SVP22M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVP22M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVP22M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVP22M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVP22M have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 16SVP22M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVP22M often in real-time on the comparison pages.
What if I can't find stock of 16SVP22M?
You can fill out our help required form which you can use to request a quote for 16SVP22M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.