Status: | Unknown |
---|---|
Series: | OS-CON SVP Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
1,419
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
16,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
431
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
373
in stock
|
Buy Now | |
element14
from US$0.94
|
46
in stock
|
Buy Now | |
Farnell
from US$0.89
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 180µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | OS-CON SVP Series |
ESR | 0.02ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
180UF 16V 8X12 SMD | TTI Europe |
Capacitor SMD SVP series 16V 180uF | RS |
Cap, Alu Elec, Polymer, 180Uf, 16V, Smd | Newark Electronics |
SVP Series 16 V 180 uF ╪10 x 7.9 mm OS-Con SMT Polymer Aluminum Capacitor | Future Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
CAP, 180µF, 16V, 20%, RADIAL | element14 |
Aluminum Polymer Capacitor, 180 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,180uF,20mohm,8x12mm, T&R | Panasonic Electronic Components 16SVP180M | RS Americas |
Aluminum Polymer Capacitor, 180 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 180µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.02ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 8mm |
External Depth | 10.3mm |
External Length / Height | 12.6mm |
External Width | 8.3mm |
Height | 12.6mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 3640mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
Where can I find additional details, specifications and documents for a 16SVP180M?
Additional datasheets, footprints and schematics for 16SVP180M are listed on our Part Details page. You can also find images and similar parts to 16SVP180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVP180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVP180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVP180M fall under?
The 16SVP180M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16SVP180M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVP180M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVP180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVP180M have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 16SVP180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVP180M often in real-time on the comparison pages.
What if I can't find stock of 16SVP180M?
You can fill out our help required form which you can use to request a quote for 16SVP180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.