Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
1,499
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
1,520
in stock
|
Buy Now | |
element14
from US$0.85
|
1,019
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,019
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
1,000
in stock
|
Buy Now | |
Conrad
from US$1.70
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
27
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Schukat Electronic
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 2670 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 320 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 8 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | F8 |
Rated Ripple Current-1 (mArms) | 2670 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 320 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7.9 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.9 |
100UF 16V 10X8 SMD | TTI Europe |
Cap, Alu Elec, Polymer, 100Uf, 16V, Smd | Newark Electronics |
Capacitor SMD SVP Series 16V 100uF | RS |
CAP, 100µF, 16V, 20%, RADIAL | element14 |
Aluminum Polymer Capacitor, 100 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacity (elec.) (num): 100 µF | Conrad |
SVP Series 16 V 100 uF ╪ 10 x 8 mm SMT Os-Con Polymer Aluminum Capacitor | Future Electronics |
Capacitor, Aluminum Organic Polymer, 16VDC,100uF,35mohm,10x8mm, T&R | Panasonic Electronic Components 16SVP100M | RS Americas |
OS-CON SVP 100uF 16V 10x8mm | Schukat Electronic |
Aluminum Polymer Capacitor, 100 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.035ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10mm |
External Depth | 10.3mm |
External Length / Height | 7.9mm |
External Width | 10.3mm |
Height | 7.9mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 2670mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
Where can I find additional details, specifications and documents for a 16SVP100M?
Additional datasheets, footprints and schematics for 16SVP100M are listed on our Part Details page. You can also find images and similar parts to 16SVP100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVP100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVP100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVP100M fall under?
The 16SVP100M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVP100M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVP100M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVP100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVP100M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 16SVP100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVP100M often in real-time on the comparison pages.
What if I can't find stock of 16SVP100M?
You can fill out our help required form which you can use to request a quote for 16SVP100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.