Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 1000 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 16 |
Rated Ripple Current (Rms) (mA) | 1350 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (ÎĽA) | 3200 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 10 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F10 |
Rated Ripple Current-1 (mArms) | 4300 |
Weight (Typ.) (g) | 1.2 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1350 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 16 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (ÎĽA) | 3200 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 10 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 1.2 |
OS-CON SVF 1000uF 16V 10x10mm | Schukat Electronic |
Capacitor Polymer Alu SVF 1000uF 16V 105 | RS |
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd | Newark Electronics |
Cap Aluminum Polymer 1000uF 16V 20% Cylindrical 16m Ohm 1350mA 1000 hr 125°C | Avnet America |
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD | element14 |
Where can I find additional details, specifications and documents for a 16SVF1000MX?
Additional datasheets, footprints and schematics for 16SVF1000MX are listed on our Part Details page. You can also find images and similar parts to 16SVF1000MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVF1000MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVF1000MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVF1000MX fall under?
The 16SVF1000MX is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SVF Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVF1000MX when available in the SVF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVF1000MX you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVF1000MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVF1000MX have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 16SVF1000MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVF1000MX often in real-time on the comparison pages.
What if I can't find stock of 16SVF1000MX?
You can fill out our help required form which you can use to request a quote for 16SVF1000MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.