Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
-
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SEPC series 16V 270uF 20% 105C 5000hrs 8x12mm Polymer Aluminum Capacitors | Future Electronics |
SEPC 270uF 16V 20% 8x12/3,5 | Rutronik |
Cap, Alu Elec, Polymer, 270Uf, 16V, Rad | Newark Electronics |
Aluminum Polymer Capacitor, 270 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,270uF,11mohm,8x12mm, T&A Box | Panasonic Electronic Components 16SEPC270M+TSS | RS Americas |
CAP, ALU ELEC, POLYMER, 270UF, 16V, RAD | element14 |
CAP, 270UF, 16V, ALU ELEC, POLYMER, RAD | Farnell |
Aluminum Polymer Capacitor, 270 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEPC270M+TSS?
Additional datasheets, footprints and schematics for 16SEPC270M+TSS are listed on our Part Details page. You can also find images and similar parts to 16SEPC270M+TSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPC270M+TSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPC270M+TSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPC270M+TSS fall under?
The 16SEPC270M+TSS is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 16SEPC270M+TSS when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPC270M+TSS you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPC270M+TSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPC270M+TSS have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 16SEPC270M+TSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPC270M+TSS often in real-time on the comparison pages.
What if I can't find stock of 16SEPC270M+TSS?
You can fill out our help required form which you can use to request a quote for 16SEPC270M+TSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.