Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,379
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,594
in stock
|
Buy Now | |
element14
from US$0.30
|
2,379
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cap, Alu Elec, Polymer, 100Uf, 16V, Rad | Newark Electronics |
CAP, 100UF, 16V, ALU ELEC, POLYMER | element14 |
SEPC Series 16 V 100 uF â–’20 % 6.3 x 9 mm LS=2.5 mm Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,100uF,10mohm,6.3x9mm, T&A Box | Panasonic Electronic Components 16SEPC100MW+S | RS Americas |
Aluminum Polymer Capacitor, 100 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEPC100MW+S?
Additional datasheets, footprints and schematics for 16SEPC100MW+S are listed on our Part Details page. You can also find images and similar parts to 16SEPC100MW+S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPC100MW+S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPC100MW+S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPC100MW+S fall under?
The 16SEPC100MW+S is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 16SEPC100MW+S when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPC100MW+S you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPC100MW+S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPC100MW+S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 16SEPC100MW+S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPC100MW+S often in real-time on the comparison pages.
What if I can't find stock of 16SEPC100MW+S?
You can fill out our help required form which you can use to request a quote for 16SEPC100MW+S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.