Status: | Unknown |
---|---|
Series: | OS-CON SEPC Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
571
in stock
|
Buy Now | |
element14
from US$0.25
|
571
in stock
|
Buy Now | |
Farnell
from US$0.37
|
571
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Leaded |
Product Range | OS-CON SEPC Series |
ESR | 0.024ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, Alu Elec, Polymer, 100Uf, 16V, Rad | Newark Electronics |
CAP, ALU ELEC, POLYMER, 100UF, 16V, RAD | element14 |
Capacitor Polymer Aluminium Organic OS-C | RS |
SEPC 100uF 16V 20% 6x6/2,5 | Rutronik |
SEPC Series 16 V 100 uF 105â–‘C 5 K Hrs Radial OS-CON Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,100uF,24mohm,6.3x6mm, T&A Box | Panasonic Electronic Components 16SEPC100M+TSS | RS Americas |
Aluminum Polymer Capacitor, 100 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEPC100M+TSS?
Additional datasheets, footprints and schematics for 16SEPC100M+TSS are listed on our Part Details page. You can also find images and similar parts to 16SEPC100M+TSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPC100M+TSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPC100M+TSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPC100M+TSS fall under?
The 16SEPC100M+TSS is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 16SEPC100M+TSS when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPC100M+TSS you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPC100M+TSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPC100M+TSS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for 16SEPC100M+TSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPC100M+TSS often in real-time on the comparison pages.
What if I can't find stock of 16SEPC100M+TSS?
You can fill out our help required form which you can use to request a quote for 16SEPC100M+TSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.