Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$834.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$932.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$1,211.60
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$992.78
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$982.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$849.58
|
3
in stock
|
Buy Now | |
Avnet America
from US$834.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Tool Type | Straight Action Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Power Type | Manual |
Certification | Cannot be Certified |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Han Crimp Tool, 24-20Awg Contact | Newark Electronics |
Crimpers/Crimping Tools POS.LOCK H.T.4 8 | Rapid Electronics |
TE Connectivity General Hand Tool Types Positive-Lok 4.8 | Distrelec |
CRIMP TOOL, HAND, 24-20AWG | Farnell |
General Hand Tool Types, Positive-Lok 4.8mm | Avnet America |
Where can I find additional details, specifications and documents for a 169994-1?
Additional datasheets, footprints and schematics for 169994-1 are listed on our Part Details page. You can also find images and similar parts to 169994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169994-1 fall under?
The 169994-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 169994-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 169994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 169994-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 169994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169994-1 often in real-time on the comparison pages.
What if I can't find stock of 169994-1?
You can fill out our help required form which you can use to request a quote for 169994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.