Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 31.496µin, .8µm |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .5 – 1.02mm, .02 – .04in |
Wire Size | 32 – 28AWG, .03 – .09mm² |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
実装方法 | Loose Piece |
Applied Pressure | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
TANDEM-SPRING BU Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 32 – 28 AWG Wire Size: .03 – .09 mm² Termination Method to Wire & Cable: Crimp Socket Gold 32 – 28 AWG .03 – .09 mm² | Connector Contact | Part Number: 167042-1 | Internal Number: 167042-1 | TE Connectivity | TE Store |
Tandem-Spring Bu Rohs Compliant: Yes |Amp Te Connectivity 167042-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TANDEM-SPRING BU, Board-to-Board Connector Contacts | TE Connectivity 167042-1 | RS Americas |
Where can I find additional details, specifications and documents for a 167042-1?
Additional datasheets, footprints and schematics for 167042-1 are listed on our Part Details page. You can also find images and similar parts to 167042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167042-1 fall under?
The 167042-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167042-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167042-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 167042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167042-1 often in real-time on the comparison pages.
What if I can't find stock of 167042-1?
You can fill out our help required form which you can use to request a quote for 167042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.