Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,015
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
6,771
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,257
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
594
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
462
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
56
in stock
|
Buy Now | |
Avnet America
-
|
63
in stock
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold Flash over Nickel |
---|---|
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Post Diameter | 2.16mm |
Insulation Diameter (Max) | .04in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin Contact, 20 Df Rohs Compliant: Yes |Amp Te Connectivity 1-66507-0 | Newark Electronics |
PIN CONTACT 20 DF | Heilind Electronics |
D-Sub Connector Pin 28 to 24 AWG Crimp 0.04 in. Gold Flash 20 Standard | TE Connectivity 1-66507-0 | RS Americas |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Plug, 1.2A, 0.08 ... 0.2mm² | Distrelec |
D-Sub Contacts HDP-20 PIN 28-24 | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
CRIMP PIN, GOLD, 28-24AWG | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 0.04" |
Cable Diameter Min | 0.03" |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped |
Current Rating | 7.5A |
Gender | Plug |
Wire Area Size Max | 0.2mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 28AWG to 24AWG |
Where can I find additional details, specifications and documents for a 1-66507-0?
Additional datasheets, footprints and schematics for 1-66507-0 are listed on our Part Details page. You can also find images and similar parts to 1-66507-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66507-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66507-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66507-0 fall under?
The 1-66507-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66507-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66507-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66507-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66507-0 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1-66507-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66507-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66507-0?
You can fill out our help required form which you can use to request a quote for 1-66507-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.