Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,970
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
81,379
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
65,639
in stock
|
Buy Now | |
element14
from US$0.24
|
44,794
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
17,479
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
15,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,771
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
2,913
in stock
|
Buy Now | |
Sager
from US$0.09
|
406
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
160
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Size | 20 |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Post Diameter | 2.16mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Post Length | 9.91mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN CONTACT 20 DF | Rapid Electronics |
CRIMP PIN, GOLD, 24-20AWG | element14 |
HDP-20 Series 24-20 AWG Wire to Cable Crimp Snap Socket Contact | Future Electronics |
PIN CONTACT 20 DF | Heilind Electronics |
TE Connectivity | Distrelec |
AMPLIMITE HDP20 pin contact 24 - 20awg | RS |
Crimp Pin, Gold, 24-20Awg | Newark Electronics |
D-Sub Contacts PIN CONTACT 24-20AWG gold flash o/nickel | Sager |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Crimp Pin Contact 20 AWG - 24 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.52mm |
Cable Diameter Min | 0.05" |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped |
Current Rating | 7.5A |
Gender | Plug |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 0.52mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-66506-0?
Additional datasheets, footprints and schematics for 1-66506-0 are listed on our Part Details page. You can also find images and similar parts to 1-66506-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66506-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66506-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66506-0 fall under?
The 1-66506-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66506-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66506-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66506-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66506-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Future Electronics and Farnell have stock available or on a lead time for 1-66506-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66506-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66506-0?
You can fill out our help required form which you can use to request a quote for 1-66506-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.