Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
30,340
in stock
|
Buy Now | |
element14
from US$0.16
|
46,030
in stock
|
Buy Now | |
Farnell
from US$0.14
|
43,577
in stock
|
Buy Now | |
TE Store
from US$0.23
|
32,821
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
23,701
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
11,188
in stock
|
Buy Now | |
Sager
from US$0.10
|
4,902
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
4,647
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
2,681
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
1,865
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
1,385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
345
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
240
in stock
|
Buy Now | |
Conrad
from US$0.28
|
50
in stock
|
Buy Now | |
Electro Enterprises
from US$0.11
|
32
in stock
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Pin Diameter | .04in |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 20 |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector System | Cable-to-Cable |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SOCKET, 24-20AWG | element14 |
SOCKET CONTACT, 20 DF Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1-66504-0 | Internal Number: 1-66504-0 | 24 – 20 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 socket crimp contact | RS |
D Sub Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
HDP-20 Series 24-20 AWG Wire to Cable Crimp Snap Socket Contact | Future Electronics |
SOCKET CONTACT 20 DF | Heilind Electronics |
Standard Circular Contacts SOCKET CONTACT 24-20 gold flash o/nickel | Sager |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Size 20, Phosphor Bronze, Gold Plating, Crimp, 2A, Standard | TE Connectivity 1-66504-0 | RS Americas |
Standard Circular Contacts SOCKET CONTACT 24-20 | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Socket, 2A, 0.2 ... 0.6mm² | Distrelec |
AWG (min.): 24 | Conrad |
Crimp Socket Contact 20 AWG - 24 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Header Cover |
---|---|
For Use With | DIP Header |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.52mm |
Cable Diameter Min | 1.27mm |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped |
Current Rating | 7.5A |
Gender | Receptacle |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 0.52m² |
Wire Area Size Min | 0.2m² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-66504-0?
Additional datasheets, footprints and schematics for 1-66504-0 are listed on our Part Details page. You can also find images and similar parts to 1-66504-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66504-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66504-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66504-0 fall under?
The 1-66504-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66504-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66504-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66504-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66504-0 have stock available?
Authorised distributors including element14, Farnell, TE Store, RS and Newark Electronics have stock available or on a lead time for 1-66504-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66504-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66504-0?
You can fill out our help required form which you can use to request a quote for 1-66504-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.