Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Crimp Type | F-Crimp |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 3A |
Interface Plating | Tin (Sn) |
Mating Tab Width | .64mm, .025in |
Mating Tab Thickness | .64mm, .025in |
Wire Size Search | .25mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², 24AWG, .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.4mm, .055in |
Wire Size | 24 – 20AWG, .22 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 14000 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
F.crimp |Amp Te Connectivity 166500-9 | Newark Electronics |
22-26 AWG 3 A Crimp Contact Tin Signal Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 166500-9?
Additional datasheets, footprints and schematics for 166500-9 are listed on our Part Details page. You can also find images and similar parts to 166500-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166500-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166500-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166500-9 fall under?
The 166500-9 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 166500-9 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166500-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 166500-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166500-9 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 166500-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166500-9 often in real-time on the comparison pages.
What if I can't find stock of 166500-9?
You can fill out our help required form which you can use to request a quote for 166500-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.