Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.27
|
15,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
13,600
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
12,600
in stock
|
Buy Now | |
Boersig
from US$0.23
|
8,935
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
6,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,086
in stock
|
Buy Now | |
element14
from US$0.33
|
2,086
in stock
|
Buy Now | |
Farnell
from US$0.32
|
2,086
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.63
|
204
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,600
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.4mm, .055in |
Wire Size | .12 – .15mm², 26AWG |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Comment | Reduced crimp width at 0.14 mm²-. Please contact AMP., For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Applied Pressure | High |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD-5 FEMALE CONT AWG26 AU(30) | TTI Europe |
TE Connectivity 166310-2 Ampmodu V Crimp Socket High Force Gold | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD-5 REC.CONTACT | Distrelec |
MOD-5 26 AWG 3 A Gold Plated Socket Contact | Future Electronics |
Contact Socket, Gold, 26Awg | Newark Electronics |
CONTACT SOCKET, GOLD, 26AWG | element14 |
Contact | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Crimp contact 24-20 awg HCP gold Mod V | RS |
PCB Contact, Female, Crimp, Gold / Nickel, 24-20 AWG, AMPMODU Mod IV/V Series | TE Connectivity 166310-2 | RS Americas |
Special Order: MOD-5 REC.CONTACT Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 166310-2 | Internal Number: 166310-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD V Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | 0.1 AMPMODU Headers Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.4mm |
Cable Diameter Min | 1.4mm |
Contact Size | 26 |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.14mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 26AWG |
Where can I find additional details, specifications and documents for a 166310-2?
Additional datasheets, footprints and schematics for 166310-2 are listed on our Part Details page. You can also find images and similar parts to 166310-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166310-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166310-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166310-2 fall under?
The 166310-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166310-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166310-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166310-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166310-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and Future Electronics have stock available or on a lead time for 166310-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166310-2 often in real-time on the comparison pages.
What if I can't find stock of 166310-2?
You can fill out our help required form which you can use to request a quote for 166310-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.