Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1037199 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
5,314
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
100,000
in stock
|
Buy Now | |
element14
from US$0.15
|
63,170
in stock
|
Buy Now | |
Farnell
from US$0.11
|
63,170
in stock
|
Buy Now | |
TE Store
from US$0.18
|
44,481
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
18,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,075
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
2,437
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
568
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 1.9A |
---|---|
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 100µin |
Contact Size | 22 |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Insulation Diameter (Max) | .04in |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | AMPLIMITE |
Comment | For Mini Applicator. |
Packaging Method | Reel, Piece/Reel |
Packaging Quantity | 20000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts SKT 28-22 PHBZ/AU Reel of 20000 | Rapid Electronics |
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP | element14 |
SOCKET CONTACT,22 DF,STRIP,22- Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Socket Gold Flash Snap-In Size 22 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 22 | Part Number: 1658686-3 | Internal Number: 1658686-3 | Alias Number: 1037199 | 28 – 22 AWG | TE Connectivity | TE Store |
TE Connectivity - AMP D-Sub Standard Contact, Receptacle, 1.9A, 0.08 ... 0.4mm² | Distrelec |
D Sub Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
SOCKET CONTACT22 DFSTRIP22- | Heilind Electronics |
HDP-22 Series, 22-28 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SOCKET CONTACT,22 DF, STRIP,22-, D-Sub Connector Contacts | TE Connectivity 1658686-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 1658686-3?
Additional datasheets, footprints and schematics for 1658686-3 are listed on our Part Details page. You can also find images and similar parts to 1658686-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658686-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658686-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658686-3 fall under?
The 1658686-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658686-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658686-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658686-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658686-3 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, TE Store and Distrelec have stock available or on a lead time for 1658686-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658686-3 often in real-time on the comparison pages.
What if I can't find stock of 1658686-3?
You can fill out our help required form which you can use to request a quote for 1658686-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.