Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$173.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$280.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$214.29
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$225.00
|
6
in stock
|
Buy Now | |
TE Store
from US$240.20
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$225.00
|
2
in stock
|
Buy Now | |
Future Electronics
from US$173.79
|
-
|
Buy Now | |
Avnet America
from US$177.00
|
-
|
Buy Now | |
RS Americas
from US$260.23
|
-
|
Buy Now | |
element14
from US$299.71
|
-
|
Buy Now | |
Boersig
from US$240.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Crimp Die, 354940-1 Hand Crimp Tool | Newark Electronics |
DIE ASSEMBLY | Heilind Electronics |
DIE ASSEMBLY Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90800-2 | Internal Number: 90800-2 | TE Connectivity | TE Store |
Die Assembly AMPLIMITE 28-22 AWG Snap Contacts (for PRO-CRIMPER* III 90800-1) | Future Electronics |
Connector Accessories Crimp Die Set | Avnet America |
Crimp Tool Die for AMPLIMITE HD-22 Contacts Types, Wire size 28 - 22 AWG | TE Connectivity 90800-2 | RS Americas |
DIE, SDE HDP-22 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | - |
---|---|
For Use With | 354940-1 PRO-CRIMPER III Hand Tool Frame |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | D Sub Pins and Sockets |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.08mm² |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 90800-2?
Additional datasheets, footprints and schematics for 90800-2 are listed on our Part Details page. You can also find images and similar parts to 90800-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90800-2 fall under?
The 90800-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90800-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90800-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90800-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90800-2 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 90800-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90800-2 often in real-time on the comparison pages.
What if I can't find stock of 90800-2?
You can fill out our help required form which you can use to request a quote for 90800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.