Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
8,900
in stock
|
Buy Now | |
TE Store
from US$0.25
|
68,256
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
40,129
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
40,129
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
35,849
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
35,749
in stock
|
Buy Now | |
Farnell
from US$0.18
|
31,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
30,359
in stock
|
Buy Now | |
element14
from US$0.21
|
22,064
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
9,817
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
5,060
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
4,600
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
994
in stock
|
Buy Now | |
Conrad
from US$0.33
|
422
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
420
in stock
|
Buy Now | |
Electro Enterprises
from US$0.19
|
249
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Size | 22 |
Contact Current Rating (Max) | 1.9A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Insulation Diameter (Max) | .04in |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE |
Circuit Application | Signal |
Comment | For Hand Tool |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SOCKET CONT, 22-28 AWG, DF 22, AMPLIMITE Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Socket Gold Snap-In Size 22 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 22 | Part Number: 1658686-2 | Internal Number: 1658686-2 | 28 – 22 AWG | TE Connectivity | TE Store |
SOCKET CONT 22-28 AWG DF 22 AMPLIMITE | Rapid Electronics |
D Sub Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
D SUB CONTACT, SOCKET, 22AWG, CRIMP | Farnell |
SOCKET CONT 22-28 AWG DF 22 AMPLIMITE | Heilind Electronics |
CRIMP SOCKET, D, 28-22AWG | element14 |
Contacts, D-Sub, Crimp, Size 22, Socket(Female), Stamped, Gold, HD-20 Series | TE Connectivity 1658686-2 | RS Americas |
Gold socket crimp contact,22-28awg 5A | RS |
SOCKET CONTACT,22 DF,LP,22-28 | TTI Europe |
TE Connectivity Crimp Contact, Socket, 0.08 ... 0.4mm² | Distrelec |
Compatible with connectors: D-SUB receptacle 9-pin, D-SUB receptacle 50-pin, D-SUB receptacle 37-pin, D-SUB receptacle 25-pin, D-SUB receptacle 15-pin | Conrad |
Contact | Transfer Multisort Elektronik |
HDP22 Series 22-28 AWG 30 Gold Crimp Socket D-Sub Contact | Future Electronics |
AMPLIMITE 1658686-2 Socket Contact, Crimp Contact, 28 AWG Min, 22 AWG Max, 1.57 mm, No. 22, Gold | Carlton-Bates |
D-Sub Contacts SKT CNT SIZE 22 | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-22 Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-22 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 0.63mm |
Cable Diameter Min | 0.32mm |
Contact Resistance | 15mohm |
Contact Size | 22 |
Contact Termination | Crimp |
Contact Type | Stamped & Formed |
Current Rating | 5A |
Gender | Receptacle |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 1658686-2?
Additional datasheets, footprints and schematics for 1658686-2 are listed on our Part Details page. You can also find images and similar parts to 1658686-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658686-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658686-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658686-2 fall under?
The 1658686-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658686-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658686-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658686-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658686-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1658686-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658686-2 often in real-time on the comparison pages.
What if I can't find stock of 1658686-2?
You can fill out our help required form which you can use to request a quote for 1658686-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.