Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.01
|
No stock
|
Buy Now | |
TE Store
from US$8.46
|
712
in stock
|
Buy Now | |
Rapid Electronics
from US$9.07
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$7.50
|
200
in stock
|
Buy Now | |
Farnell
from US$9.06
|
160
in stock
|
Buy Now | |
Avnet America
from US$6.54
|
-
|
Buy Now | |
RS Americas
from US$11.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insert Material | Nylon |
---|---|
Shield Plating Material | Tin |
Shell Material | Steel |
Shell Plating Material | Tin |
Shield Material | Steel |
Number of Positions | 44 |
Contact Size | 22 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | 2.28mm, .09in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Shielded | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Grade | Standard |
Sealable | No |
Grounding Indents | Without |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,RCPT,44P,HDP-22,SHLD HDWRE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 44 Contact Size: Size 22 Connector Shell Size: 3 Receptacle Cable-to-Cable 44 Size 22 | D-Sub Crimp Recpt Signal 44 Posn & Socket Size 22 & Shell Size 3 | Part Number: 5748636-1 | Internal Number: 5748636-1 | TE Connectivity | TE Store |
D-Sub High Density Conn Kit Rcpt 44P Hdp-22 Shld |Amp Te Connectivity 5748636-1 | Newark Electronics |
D-Sub High Density Conn KIT RCPT 44P HDP-22 SHLD | Rapid Electronics |
D SUB CONNECTORS | Farnell |
Conn Housing RCP 44 POS Crimp ST Bulk | Avnet America |
KIT, RCPT,44P, HDP-22,SHLD HDWRE, Crimp D-Sub Connectors | TE Connectivity 5748636-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5748636-1?
Additional datasheets, footprints and schematics for 5748636-1 are listed on our Part Details page. You can also find images and similar parts to 5748636-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748636-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748636-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748636-1 fall under?
The 5748636-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748636-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748636-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748636-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748636-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5748636-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748636-1 often in real-time on the comparison pages.
What if I can't find stock of 5748636-1?
You can fill out our help required form which you can use to request a quote for 5748636-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.