Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$18.61
|
610
in stock
|
Buy Now | |
TE Store
from US$14.67
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$12.36
|
143
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.61
|
142
in stock
|
Buy Now | |
element14
from US$12.42
|
62
in stock
|
Buy Now | |
Farnell
from US$12.30
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$19.46
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$16.70
|
41
in stock
|
Buy Now | |
Distrelec
from US$17.89
|
41
in stock
|
Buy Now | |
RS Americas
from US$13.17
|
3
in stock
|
Buy Now | |
Avnet America
from US$11.64
|
-
|
Buy Now | |
Avnet Asia
from US$13.40
|
-
|
Buy Now | |
Boersig
from US$13.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Insert Material | Thermoplastic |
Shield Plating Material | Tin |
Number of Positions | 44 |
Contact Size | 22 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | 2.28mm, .09in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Expansion Tool P/N 58241-1 is for use with Cable with a Maximum Outer Diameter of 11.56 [.445]., There is a maximum Cable O.D. of 11.56 [.455] for Shielding Enclosure Expansion Tool 58241-1. |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Cable |
Shielded | Yes |
Grounding Indents | With |
Grade | Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KITHDP-22ENCLSURPLUGSIZE 3 | Heilind Electronics |
KIT,HDP-22,ENCLSUR,PLUG,SIZE 3 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 44 Contact Size: Size 22 Connector Shell Size: 3 Plug Cable-to-Cable 44 Size 22 | Crimp D-Sub Connector | Part Number: 1658680-1 | Internal Number: 1658680-1 | 3 | TE Connectivity | TE Store |
D Sub Shell, Plug, Size 3, Steel | Newark Electronics |
D-SUB HOUSING, PLUG, 44WAYS, DB, METAL | element14 |
D-Sub High Density Connectors DSUB B44P CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-22ENCLSURPLUGSIZE 3 | Distrelec |
Conn D-Sub Cable Plug 44Pos STR HDP-22Series CrimpSnap 22AWG ShieldingEncl.Kit | TE Connectivity 1658680-1 | RS Americas |
AMPLIMITE HDP-22 d-sub plug kit, 44 pin | RS |
Conn Housing PL 44 POS Crimp ST Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 44Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | HDP-22 Crimp Snap Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658680-1?
Additional datasheets, footprints and schematics for 1658680-1 are listed on our Part Details page. You can also find images and similar parts to 1658680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658680-1 fall under?
The 1658680-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658680-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658680-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 1658680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658680-1 often in real-time on the comparison pages.
What if I can't find stock of 1658680-1?
You can fill out our help required form which you can use to request a quote for 1658680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.