1658672-1 D-Shaped Connectors by TE Connectivity

HDP-22,PLUG,SIZE 3,44 POSN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.17

Distributor Stock
Logo for RS
RS
from US$3.43
383
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$4.16
27,078
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.29
5,001
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$4.16
4,513
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.17
4,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.72
1,566
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.05
718
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.56
653
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$5.29
628
in stock
Buy Now
Logo for element14
element14
from US$4.24
522
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.35
400
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.22
396
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.99
363
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.93
283
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.86
-
Buy Now
Logo for Boersig
Boersig
from US$4.08
-
Buy Now
Logo for Sager
Sager
from US$4.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Plating Material Tin
Insert Material Glass-Filled Nylon
Shell Material Steel
Number of Positions 44
Contact Size 22
Centerline (Pitch) 2.28mm, .09in
Insert Flammability Rating UL 94V-0
UL Flammability Rating UL 94V-0
Mating Connector Lock With
Mating Connector Lock Type Mounting Holes
Circuit Application Signal
Packaging Method Package
Packaging Quantity 400
Shielded Yes
Product Type Connector
Connector System Cable-to-Cable
Connector Style Plug
Sealable No
Grounding Indents With
Grade Standard
Shell Size 3
Connector & Contact Terminates To Wire & Cable
Shell Type Front Metal Shell
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

HDP-22PLUGSIZE 344 POSN | Heilind Electronics
D-Sub High Density Connectors PLUG 44 GRND INDNTS | Rapid Electronics
Conn Housing PL 44 POS Crimp ST | Avnet America
D Sub Shell, Plug, Size 3, Steel | Newark Electronics
HDP-22,PLUG,SIZE 3,44 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 44 Contact Size: Size 22 Connector Shell Size: 3 Plug Cable-to-Cable 44 Size 22 | Crimp D-Sub Connector | Part Number: 1658672-1 | Internal Number: 1658672-1 | 3 | TE Connectivity | TE Store
PLUG, D, HIGH DENSITY, 44WAY | element14
AMPLIMITE HDP-22 d-sub cable plug,44 pin | RS
Conn D-Sub Cable Plug 44Pos STR HDP-22Series CrimpSnap 22AWG MetalShell | TE Connectivity 1658672-1 | RS Americas
TE Connectivity - AMP High Density D-Sub Connector, Plug, DB-44, Crimp | Distrelec
HDP22 Series 44 Position Crimp Contact Plug D-Sub Cable Connector | Future Electronics


1658672-1 Connectors by Unknown

PLUG D HIGH DENSITY 44WAY

Status: Unknown
Series: AMPLIMITE HDP-22 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Positions 44Ways
Connector Type High Density D Sub
Connector Shell Size 3
Product Range AMPLIMITE HDP-22 Series
Gender Plug
Connector Body Material Steel Body
For Use With AMPLIMITE HDP-22 Series Crimp Snap-In Contacts
SVHC No SVHC (15-Jan-2018)
Body Plating Tin
Contact Resistance 15mohm
Flammability Rating UL94V-0
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Working Voltage 250V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1658672-1?

Additional datasheets, footprints and schematics for 1658672-1 are listed on our Part Details page. You can also find images and similar parts to 1658672-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1658672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1658672-1 fall under?

The 1658672-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1658672-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1658672-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1658672-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1658672-1 have stock available?

Authorised distributors including Heilind Electronics, Rapid Electronics, Heilind Electronics Asia, TTI Europe and Avnet America have stock available or on a lead time for 1658672-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1658672-1 often in real-time on the comparison pages.

What if I can't find stock of 1658672-1?

You can fill out our help required form which you can use to request a quote for 1658672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay