Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
50,300
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
72,730
in stock
|
Buy Now | |
TE Store
from US$0.18
|
61,141
in stock
|
Buy Now | |
element14
from US$0.13
|
50,300
in stock
|
Buy Now | |
Avnet America
from US$0.0439
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
16,323
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
12,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
12,500
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
12,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
3,264
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Pin Diameter | .03in, .76mm |
Contact Mating Area Plating Thickness | 100µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1.9A |
Contact Type | Pin |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold Flash |
Insulation Diameter (Max) | .04in |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE |
Circuit Application | Signal |
Comment | For Mini Applicator. |
Packaging Method | Strip, Piece/Reel |
Packaging Quantity | 20000 |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, PIN, HDP-22, CRIMP, 22-28 AWG | TE Connectivity 1658670-3 | RS Americas |
PIN CONTACT,22 DF,STRIP,22-28 Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Pin Gold Flash Snap-In Size 22 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 22 | Part Number: 1658670-3 | Internal Number: 1658670-3 | 28 – 22 AWG | TE Connectivity | TE Store |
D-SUB CONTACT, , 28AWG-22AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
PIN CONTACT22 DFSTRIP22-28 | Heilind Electronics |
D-Sub Contacts Pin 28-22 Phbz/Au |Amp Te Connectivity 1658670-3 | Newark Electronics |
D-Sub Contacts PIN 28-22 PHBZ/AU | Rapid Electronics |
TE Connectivity - AMP PIN CONTACT22 DFSTRIP22-28 | Distrelec |
HDP22 Series 28-22 AWG Gold Flash Crimp Pin D-Sub Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-22 |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 1658670-3?
Additional datasheets, footprints and schematics for 1658670-3 are listed on our Part Details page. You can also find images and similar parts to 1658670-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658670-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658670-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658670-3 fall under?
The 1658670-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658670-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658670-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658670-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658670-3 have stock available?
Authorised distributors including RS Americas, TE Store, element14, Farnell and Avnet America have stock available or on a lead time for 1658670-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658670-3 often in real-time on the comparison pages.
What if I can't find stock of 1658670-3?
You can fill out our help required form which you can use to request a quote for 1658670-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.