Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.94
|
90
in stock
|
Buy Now | |
TE Store
from US$15.13
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$15.10
|
90
in stock
|
Buy Now | |
element14
from US$15.35
|
90
in stock
|
Buy Now | |
Conrad
from US$36.84
|
8
in stock
|
Buy Now | |
RS Americas
from US$18.90
|
3
in stock
|
Buy Now | |
Avnet America
from US$13.71
|
-
|
Buy Now | |
Boersig
from US$16.11
|
-
|
Buy Now | |
Dalroad Norslo
from US$8.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Glass Filled Nylon |
---|---|
Shield Material | Steel |
Shell Material | Steel |
Shell Plating Material | Tin |
Shield Plating Material | Tin |
Number of Positions | 44 |
Contact Size | 22 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | 2.28mm, .09in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Expansion Tool P/N 58241-1 is for use with Cable with a Maximum Outer Diameter of 11.56 [.445]., There is a maximum Cable O.D. of 11.56 [.455] for Shielding Enclosure Expansion Tool 58241-1. |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Grade | Standard |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Shielded | Yes |
Grounding Indents | Without |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,RCPT,44P,HDP-22,SHLD ENCLSRE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 44 Contact Size: Size 22 Connector Shell Size: 3 Receptacle Cable-to-Cable 44 Size 22 | D-Sub Crimp Recpt Signal 44 Posn & Socket Size 22 & Shell Size 3 | Part Number: 5748641-1 | Internal Number: 5748641-1 | TE Connectivity | TE Store |
Hd D-Sub Housing, Rcpt, 44Pos, Steel | Newark Electronics |
HD D-SUB HOUSING, RCPT, 44POS, STEEL | element14 |
D-SUB socket | Conrad |
Conn, D-Sub, Cable Socket,44Pos, STR, HDP-22Series, CrimpSnap,22AWG, ShieldingEncl.Kit | TE Connectivity 5748641-1 | RS Americas |
Conn Housing RCP 44 POS Crimp ST Bulk | Avnet America |
44 Way HDP-22 Shielded Conne w/Enclosure | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
No. of Positions | 44Positions |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-22 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
Where can I find additional details, specifications and documents for a 5748641-1?
Additional datasheets, footprints and schematics for 5748641-1 are listed on our Part Details page. You can also find images and similar parts to 5748641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748641-1 fall under?
The 5748641-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748641-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748641-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 5748641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748641-1 often in real-time on the comparison pages.
What if I can't find stock of 5748641-1?
You can fill out our help required form which you can use to request a quote for 5748641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.