Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Color Bands | Blue |
Pin Diameter | .04in, 1.02mm |
Contact Mating Area Plating Thickness | .76µm |
Contact Current Rating (Max) | 1.2A |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Insulation Diameter (Max) | .04in |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cont,pin,plated,20Df,strip,#24-28 |Amp Te Connectivity 1658540-6 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Cont, Pin, Plated,20Df, Strip,#24-28 | TE Connectivity 1658540-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1658540-6?
Additional datasheets, footprints and schematics for 1658540-6 are listed on our Part Details page. You can also find images and similar parts to 1658540-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658540-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658540-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658540-6 fall under?
The 1658540-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658540-6 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658540-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658540-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658540-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1658540-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658540-6 often in real-time on the comparison pages.
What if I can't find stock of 1658540-6?
You can fill out our help required form which you can use to request a quote for 1658540-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.