Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
TE Store
from US$0.49
|
8,304
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
4,502
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,050
in stock
|
Buy Now | |
element14
from US$0.26
|
118
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 1.2A |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Pin Diameter | .04in, 1.02mm |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Insulation Diameter (Max) | .04in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONT,PIN,PLATED,20DF,LP,#24-28 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 1658540-5 | Internal Number: 1658540-5 | 28 – 24 AWG | TE Connectivity | TE Store |
CONTPINPLATED20DFLP24-28 | Heilind Electronics |
Cont,pin,plated,20Df,lp,#24-28 |Amp Te Connectivity 1658540-5 | Newark Electronics |
CONT PIN PLATED 20DF LP #24-28 | Rapid Electronics |
TE Connectivity - AMP CONTPINPLATED20DFLP%2324-28 | Distrelec |
D SUB CONTACT, PIN, 28-24AWG, CRIMP | element14 |
HDP-20 Series 28-24 AWG Gold Flash Crimp Pin D-Sub Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE HDP-20 Series Size 20 Male Crimp D-sub Connector Contact | TE Connectivity 1658540-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 1658540-5?
Additional datasheets, footprints and schematics for 1658540-5 are listed on our Part Details page. You can also find images and similar parts to 1658540-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658540-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658540-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658540-5 fall under?
The 1658540-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658540-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658540-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658540-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658540-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1658540-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658540-5 often in real-time on the comparison pages.
What if I can't find stock of 1658540-5?
You can fill out our help required form which you can use to request a quote for 1658540-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.