Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
226
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
194
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 100µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Insulation Diameter (Max) | .04in |
Wire Size | .08 – .2mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin Cont Dupl Plt Lp Hd-20 Amp |Amp Te Connectivity 1658540-2 | Newark Electronics |
HDP-20 Series 28-24 AWG Gold Flash Crimp Pin D-Sub Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE HDP-20 Contact, Pin, 28-24 AWG, w/Insulation Support, Crimp | TE Connectivity 1658540-2 | RS Americas |
TE Connectivity HDP-20 Series 28-24 AWG Gold Flash Crimp Pin D-Sub Contact | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658540-2?
Additional datasheets, footprints and schematics for 1658540-2 are listed on our Part Details page. You can also find images and similar parts to 1658540-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658540-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658540-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658540-2 fall under?
The 1658540-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658540-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658540-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658540-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658540-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1658540-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658540-2 often in real-time on the comparison pages.
What if I can't find stock of 1658540-2?
You can fill out our help required form which you can use to request a quote for 1658540-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.