Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
9,094
in stock
|
Buy Now | |
TE Store
from US$0.33
|
34,328
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
32,170
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
25,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
24,971
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
24,971
in stock
|
Buy Now | |
element14
from US$0.19
|
9,094
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
5,248
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
3,412
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,225
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Contact Size | 20 |
Contact Mating Area Plating Thickness | .76µm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Pin Diameter | 1.02mm, .04in |
Contact Color Bands | Red |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 2A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN CONT DUPL PLT LP HD-20 AMP Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 1658539-3 | Internal Number: 1658539-3 | 24 – 20 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 SER Size 20 Male Crimp D-sub Conn Contact Gold over Tin Plated | TE Connectivity 1658539-3 | RS Americas |
TE Connectivity - AMP PIN CONT DUPL PLT LP HD-20 AMP | Distrelec |
D SUB CONTACT, PIN, CRIMP | element14 |
Pin Cont Dupl Plt Lp Hd-20 Amp Rohs Compliant: Yes |Amp Te Connectivity 1658539-3 | Newark Electronics |
HDP-20 Series 20-24 AWG Gold Flash Crimp Pin D-Sub Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 1658539-3?
Additional datasheets, footprints and schematics for 1658539-3 are listed on our Part Details page. You can also find images and similar parts to 1658539-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658539-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658539-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658539-3 fall under?
The 1658539-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658539-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658539-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658539-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658539-3 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658539-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658539-3 often in real-time on the comparison pages.
What if I can't find stock of 1658539-3?
You can fill out our help required form which you can use to request a quote for 1658539-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.