Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
TE Store
from US$0.22
|
44,099
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 20 |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 1.2A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | CuSn4 |
Wire Size | .08 – .2mm², 28 – 24AWG |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SOCKET CONT DUPL PLT STRIP HD- Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 28 – 24 AWG Wire Size: .08 – .2 mm² Socket Gold Size 20 28 – 24 AWG | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658538-3 | Internal Number: 1658538-3 | TE Connectivity | TE Store |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SOCKET CONT DUPL PLT STRIP HD- | TE Connectivity 1658538-3 | RS Americas |
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 1658538-3?
Additional datasheets, footprints and schematics for 1658538-3 are listed on our Part Details page. You can also find images and similar parts to 1658538-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658538-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658538-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658538-3 fall under?
The 1658538-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658538-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658538-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658538-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658538-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1658538-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658538-3 often in real-time on the comparison pages.
What if I can't find stock of 1658538-3?
You can fill out our help required form which you can use to request a quote for 1658538-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.