Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 60.218.80 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
25,539
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
180,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
50,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
41,112
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
9,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,323
in stock
|
Buy Now | |
element14
from US$0.19
|
5,323
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Pin Diameter | .04in |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Wire Size | .08 – .2mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Insulation Diameter (Max) | .04in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Comment | For Mini Applicator and stripper crimper. |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SOCKET CONT DUPL PLT STRIP HD | TTI Europe |
D SUB CONTACT, SOCKET, 24AWG, CRIMP | Farnell |
PIN CONT DUPL PLT LP HD-20 AMP | Rapid Electronics |
TE Connectivity | Distrelec |
SOCKET CONT DUPL PLT STRIP HD- Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658538-2 | Internal Number: 1658538-2 | Alias Number: 60.218.80 | 28 – 24 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 socket crimp contact | RS |
SOCKET CONT DUPL PLT STRIP HD- | TE Connectivity 1658538-2 | RS Americas |
D-Sub Contact, Skt, 28Awg-24Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1658538-2. | Newark Electronics |
D-SUB CONTACT, SKT, 28AWG-24AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 1658538-2?
Additional datasheets, footprints and schematics for 1658538-2 are listed on our Part Details page. You can also find images and similar parts to 1658538-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658538-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658538-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658538-2 fall under?
The 1658538-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658538-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658538-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658538-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658538-2 have stock available?
Authorised distributors including TTI Europe, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658538-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658538-2 often in real-time on the comparison pages.
What if I can't find stock of 1658538-2?
You can fill out our help required form which you can use to request a quote for 1658538-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.