Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
TE Store
from US$0.47
|
3,301
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
873
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Size | 20 |
Contact Color Bands | Blue |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | 28 – 24AWG, .08 – .2mm² |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Insulation Diameter (Max) | .04in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Comment | For Hand Tool |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SOCKET CONT DUPL PLT LP HD-20 Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658538-1 | Internal Number: 1658538-1 | 28 – 24 AWG | TE Connectivity | TE Store |
TE Connectivity - AMP Socket CONT DUPL PLT LP HD-20 | Distrelec |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector SOCKET 24-28AWG GOLD CRIMP | TE Connectivity 1658538-1 | RS Americas |
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 1658538-1?
Additional datasheets, footprints and schematics for 1658538-1 are listed on our Part Details page. You can also find images and similar parts to 1658538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658538-1 fall under?
The 1658538-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658538-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658538-1 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1658538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658538-1 often in real-time on the comparison pages.
What if I can't find stock of 1658538-1?
You can fill out our help required form which you can use to request a quote for 1658538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.