Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
42,754
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
42,754
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
42,754
in stock
|
Buy Now | |
Farnell
from US$0.44
|
34,300
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
17,890
in stock
|
Buy Now | |
TE Store
from US$0.30
|
16,883
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
5,381
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,698
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
91
in stock
|
Buy Now | |
element14
from US$0.23
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts CRIMP SOCKET 24-20 | Rapid Electronics |
TE Connectivity - AMP Socket CONT DUPL PLT LP HD-20 | Distrelec |
D SUB CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
Socket Contact Size 20DF Precision Formed Crimp Gold (30) over Nickel | TE Connectivity 1658537-4 | RS Americas |
SOCKET CONT DUPL PLT LP HD-20 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658537-4 | Internal Number: 1658537-4 | 24 – 20 AWG | TE Connectivity | TE Store |
D Sub Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
AMPLIMITE HDP-20 Socket Contact 24-20AWG | RS |
Contact | Transfer Multisort Elektronik |
HDP-20 Series 20-24 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE HDP-20 1658537-4 Subminiature D Connector, 68 pos., 1.54x0.60x0.49 in., 24-20 AWG, Phosphor Bronze | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1658537-4?
Additional datasheets, footprints and schematics for 1658537-4 are listed on our Part Details page. You can also find images and similar parts to 1658537-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658537-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658537-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658537-4 fall under?
The 1658537-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658537-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658537-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658537-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658537-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1658537-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658537-4 often in real-time on the comparison pages.
What if I can't find stock of 1658537-4?
You can fill out our help required form which you can use to request a quote for 1658537-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.